STACKING TYPE
ALUMINUM MATERIAL
4 3/4 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
BG, 243, K5/8-1 DIE INDEX
3 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
2 AWG ACSR CONDUCTOR SIZE
2 TO 1 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
STUD HOLE SPACING 1 3/4 INCH
COLOR CODE RED
YASO-R-2N MODEL
Hubbell Incorporated
Done
Datasheet
Description
STACKING TYPE
ALUMINUM MATERIAL
4 3/4 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
BG, 243, K5/8-1 DIE INDEX
3 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
2 AWG ACSR CONDUCTOR SIZE
2 TO 1 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
STUD HOLE SPACING 1 3/4 INCH
COLOR CODE RED
YASO-R-2N MODEL
STACKING TYPE
ALUMINUM MATERIAL
4 3/4 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
BG, 243, K5/8-1 DIE INDEX
3 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
2 AWG ACSR CONDUCTOR SIZE
2 TO 1 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
STUD HOLE SPACING 1 3/4 INCH
COLOR CODE RED
YASO-R-2N MODEL
STACKING TYPE
ALUMINUM MATERIAL
4 3/4 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
BG, 243, K5/8-1 DIE INDEX
3 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
2 AWG ACSR CONDUCTOR SIZE
2 TO 1 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE