Hubbell Incorporated Compression Terminal YAS6R2N

Description
STACKING TYPE ALUMINUM MATERIAL 4 5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243, K5/8-1 DIE INDEX 3 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 6 AWG ACSR CONDUCTOR SIZE 6 TO 5 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH COLOR CODE BLUE YAS-R-2N MODEL
Datasheet
Description
STACKING TYPE ALUMINUM MATERIAL 4 5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243, K5/8-1 DIE INDEX 3 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 6 AWG ACSR CONDUCTOR SIZE 6 TO 5 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH COLOR CODE BLUE YAS-R-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YAS6R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YAS6R2N
Compression Terminal YAS6R2N
STACKING TYPE ALUMINUM MATERIAL 4 5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243, K5/8-1 DIE INDEX 3 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 6 AWG ACSR CONDUCTOR SIZE 6 TO 5 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH COLOR CODE BLUE YAS-R-2N MODEL
  • STACKING TYPE
  • ALUMINUM MATERIAL
  • 4 5/8 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • BG, 243, K5/8-1 DIE INDEX
  • 3 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 6 AWG ACSR CONDUCTOR SIZE
  • 6 TO 5 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • COLOR CODE BLUE
  • YAS-R-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAS6R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details