Hubbell Incorporated Compression Terminal YAS27R2N

Description
STACKING TYPE ALUMINUM MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249, K840 DIE INDEX 3 INCH L X 1 1/4 INCH W X 5/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 3/0 AWG ACSR CONDUCTOR SIZE 3/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH COLOR CODE BLACK YAS-R-2N MODEL
Datasheet
Description
STACKING TYPE ALUMINUM MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249, K840 DIE INDEX 3 INCH L X 1 1/4 INCH W X 5/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 3/0 AWG ACSR CONDUCTOR SIZE 3/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH COLOR CODE BLACK YAS-R-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YAS27R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YAS27R2N
Compression Terminal YAS27R2N
STACKING TYPE ALUMINUM MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249, K840 DIE INDEX 3 INCH L X 1 1/4 INCH W X 5/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 3/0 AWG ACSR CONDUCTOR SIZE 3/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH COLOR CODE BLACK YAS-R-2N MODEL
  • STACKING TYPE
  • ALUMINUM MATERIAL
  • 5 5/8 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 249, K840 DIE INDEX
  • 3 INCH L X 1 1/4 INCH W X 5/16 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 3/0 AWG ACSR CONDUCTOR SIZE
  • 3/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • COLOR CODE BLACK
  • YAS-R-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAS27R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details