Hubbell Incorporated Compression Terminal YAS26R2N

Description
STACKING TYPE ALUMINUM MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249, K840 DIE INDEX 3 INCH L X 1 1/4 INCH W X 5/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH COLOR CODE GRAY YAS-R-2N MODEL
Datasheet
Description
STACKING TYPE ALUMINUM MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249, K840 DIE INDEX 3 INCH L X 1 1/4 INCH W X 5/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH COLOR CODE GRAY YAS-R-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YAS26R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YAS26R2N
Compression Terminal YAS26R2N
STACKING TYPE ALUMINUM MATERIAL 5 5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 249, K840 DIE INDEX 3 INCH L X 1 1/4 INCH W X 5/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH COLOR CODE GRAY YAS-R-2N MODEL
  • STACKING TYPE
  • ALUMINUM MATERIAL
  • 5 5/8 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 249, K840 DIE INDEX
  • 3 INCH L X 1 1/4 INCH W X 5/16 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 2/0 AWG ACSR CONDUCTOR SIZE
  • 2/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • COLOR CODE GRAY
  • YAS-R-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAS26R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details