Hubbell Incorporated Compression Terminal YAS25R2N

Description
STACKING TYPE ALUMINUM MATERIAL 4 3/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243, K5/8-1 DIE INDEX 3 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH COLOR CODE YELLOW YAS-R-2N MODEL
Datasheet
Description
STACKING TYPE ALUMINUM MATERIAL 4 3/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243, K5/8-1 DIE INDEX 3 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH COLOR CODE YELLOW YAS-R-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YAS25R2N - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YAS25R2N
Compression Terminal YAS25R2N
STACKING TYPE ALUMINUM MATERIAL 4 3/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 243, K5/8-1 DIE INDEX 3 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH COLOR CODE YELLOW YAS-R-2N MODEL
  • STACKING TYPE
  • ALUMINUM MATERIAL
  • 4 3/4 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • BG, 243, K5/8-1 DIE INDEX
  • 3 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1/0 AWG ACSR CONDUCTOR SIZE
  • 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • COLOR CODE YELLOW
  • YAS-R-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAS25R2N
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details