Hubbell Incorporated Compression Terminal YAK44A2NG7

Description
STACKING TYPE CAST ALUMINUM MATERIAL 8 7/8 INCH OVERALL LENGTH AAC/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 302 DIE INDEX 3 1/4 INCH L X 1 5/8 INCH W X 5/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1000 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YAK-A-2G MODEL
Datasheet
Description
STACKING TYPE CAST ALUMINUM MATERIAL 8 7/8 INCH OVERALL LENGTH AAC/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 302 DIE INDEX 3 1/4 INCH L X 1 5/8 INCH W X 5/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1000 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YAK-A-2G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YAK44A2NG7 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YAK44A2NG7
Compression Terminal YAK44A2NG7
STACKING TYPE CAST ALUMINUM MATERIAL 8 7/8 INCH OVERALL LENGTH AAC/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 302 DIE INDEX 3 1/4 INCH L X 1 5/8 INCH W X 5/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1000 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH YAK-A-2G MODEL
  • STACKING TYPE
  • CAST ALUMINUM MATERIAL
  • 8 7/8 INCH OVERALL LENGTH
  • AAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 302 DIE INDEX
  • 3 1/4 INCH L X 1 5/8 INCH W X 5/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1000 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • YAK-A-2G MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAK44A2NG7
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Terminals - Turret Connectors - 36-1583-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Rings & Spades - 1-1627032-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Pre-Tin, Brass
Features RoHS
View Details
Bootlace Ferrules - 1787350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details