Hubbell Incorporated Compression Terminal YAK39A2G2

Description
STACKING TYPE CAST ALUMINUM MATERIAL 8-1/4 INCH OVERALL LENGTH AAC/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 608, 722, 786 DIE INDEX 3-1/4 INCH L X 1-5/8 INCH W X 5/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 700 TO 750 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE
Datasheet
Description
STACKING TYPE CAST ALUMINUM MATERIAL 8-1/4 INCH OVERALL LENGTH AAC/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 608, 722, 786 DIE INDEX 3-1/4 INCH L X 1-5/8 INCH W X 5/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 700 TO 750 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YAK39A2G2 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YAK39A2G2
Compression Terminal YAK39A2G2
STACKING TYPE CAST ALUMINUM MATERIAL 8-1/4 INCH OVERALL LENGTH AAC/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 608, 722, 786 DIE INDEX 3-1/4 INCH L X 1-5/8 INCH W X 5/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 700 TO 750 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE
  • STACKING TYPE
  • CAST ALUMINUM MATERIAL
  • 8-1/4 INCH OVERALL LENGTH
  • AAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 608, 722, 786 DIE INDEX
  • 3-1/4 INCH L X 1-5/8 INCH W X 5/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 700 TO 750 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAK39A2G2
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ferrules - 2870.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminals - Turret Connectors - 36-11304-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details