Hubbell Incorporated Compression Terminal YAK34A2G1

Description
STACKING TYPE CAST ALUMINUM MATERIAL 7-3/4 INCH OVERALL LENGTH AAC/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705 DIE INDEX 3 INCH L X 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 500 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE
Datasheet
Description
STACKING TYPE CAST ALUMINUM MATERIAL 7-3/4 INCH OVERALL LENGTH AAC/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705 DIE INDEX 3 INCH L X 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 500 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YAK34A2G1 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YAK34A2G1
Compression Terminal YAK34A2G1
STACKING TYPE CAST ALUMINUM MATERIAL 7-3/4 INCH OVERALL LENGTH AAC/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 317, 705 DIE INDEX 3 INCH L X 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 500 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE
  • STACKING TYPE
  • CAST ALUMINUM MATERIAL
  • 7-3/4 INCH OVERALL LENGTH
  • AAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 317, 705 DIE INDEX
  • 3 INCH L X 1-5/8 INCH W X 7/16 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 500 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAK34A2G1
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data