Hubbell Incorporated Compression Terminal YAK31A2G1

Description
STACKING TYPE CAST ALUMINUM MATERIAL 6-7/8 INCH OVERALL LENGTH AAC/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 299, 705 DIE INDEX 3 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 350 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE
Datasheet
Description
STACKING TYPE CAST ALUMINUM MATERIAL 6-7/8 INCH OVERALL LENGTH AAC/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 299, 705 DIE INDEX 3 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 350 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YAK31A2G1 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YAK31A2G1
Compression Terminal YAK31A2G1
STACKING TYPE CAST ALUMINUM MATERIAL 6-7/8 INCH OVERALL LENGTH AAC/ALUMINUM CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 299, 705 DIE INDEX 3 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 350 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE HYLUG[TM] BRAND ROHS COMPATIBLE
  • STACKING TYPE
  • CAST ALUMINUM MATERIAL
  • 6-7/8 INCH OVERALL LENGTH
  • AAC/ALUMINUM CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 299, 705 DIE INDEX
  • 3 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 350 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAK31A2G1
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1613-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Ring Terminals - 1788640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details