STACKING TYPE
CAST ALUMINUM MATERIAL
6-7/8 INCH OVERALL LENGTH
ALUMINUM CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
299, 705 DIE INDEX
3-1/4 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
250 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
HYLUG[TM] BRAND
ROHS COMPATIBLE
YAK-A-2G MODEL
Hubbell Incorporated
Done
Datasheet
Description
STACKING TYPE
CAST ALUMINUM MATERIAL
6-7/8 INCH OVERALL LENGTH
ALUMINUM CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
299, 705 DIE INDEX
3-1/4 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
250 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
HYLUG[TM] BRAND
ROHS COMPATIBLE
YAK-A-2G MODEL
STACKING TYPE
CAST ALUMINUM MATERIAL
6-7/8 INCH OVERALL LENGTH
ALUMINUM CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
299, 705 DIE INDEX
3-1/4 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
250 KCMIL (ALUMINUM) ALUMINUM/COPPER CONDUCTOR SIZE
HYLUG[TM] BRAND
ROHS COMPATIBLE
YAK-A-2G MODEL
STACKING TYPE
CAST ALUMINUM MATERIAL
6-7/8 INCH OVERALL LENGTH
ALUMINUM CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
299, 705 DIE INDEX
3-1/4 INCH L X 1-5/8 INCH W X 3/8 INCH THK PAD SIZE