LEAD PLATED COPPER MATERIAL
RED COLOR
2.08 INCH OVERALL LENGTH
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
37/24, 8 AWG (FLEX)
8 AWG (WELD FLEX) CONDUCTOR SIZE
1/4 INCH STUD SIZE
49 DIE INDEX
0.44 INCH W PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T] BRAND
YAG-L-2TC-LD MODEL
Hubbell Incorporated
Done
Datasheet
Description
LEAD PLATED COPPER MATERIAL
RED COLOR
2.08 INCH OVERALL LENGTH
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
37/24, 8 AWG (FLEX)
8 AWG (WELD FLEX) CONDUCTOR SIZE
1/4 INCH STUD SIZE
49 DIE INDEX
0.44 INCH W PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T] BRAND
YAG-L-2TC-LD MODEL
LEAD PLATED COPPER MATERIAL
RED COLOR
2.08 INCH OVERALL LENGTH
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
37/24, 8 AWG (FLEX)
8 AWG (WELD FLEX) CONDUCTOR SIZE
1/4 INCH STUD SIZE
49 DIE INDEX
0.44 INCH W PAD SIZE
2 PAD HOLE(S)
3/4 INCH PAD HOLE SPACING
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T] BRAND
YAG-L-2TC-LD MODEL