Hubbell Incorporated COMPRESSION CABLE LUG YAG44L2NTCLD

Description
LEAD PLATED COPPER MATERIAL YELLOW COLOR 5.8 INCH OVERALL LENGTH 1.65 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24, 750 KCMIL CLASS I, 777.7 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE L115 DIE INDEX 2.18 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 5/8 INCH TEMPERATURE RATING 90 DEG C YAG-L-2TC-LD MODEL
Datasheet
Description
LEAD PLATED COPPER MATERIAL YELLOW COLOR 5.8 INCH OVERALL LENGTH 1.65 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24, 750 KCMIL CLASS I, 777.7 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE L115 DIE INDEX 2.18 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 5/8 INCH TEMPERATURE RATING 90 DEG C YAG-L-2TC-LD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAG44L2NTCLD - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAG44L2NTCLD
COMPRESSION CABLE LUG YAG44L2NTCLD
LEAD PLATED COPPER MATERIAL YELLOW COLOR 5.8 INCH OVERALL LENGTH 1.65 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24, 750 KCMIL CLASS I, 777.7 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE L115 DIE INDEX 2.18 INCH W X 0.33 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 5/8 INCH TEMPERATURE RATING 90 DEG C YAG-L-2TC-LD MODEL
  • LEAD PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 5.8 INCH OVERALL LENGTH
  • 1.65 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1925/24, 750 KCMIL CLASS I, 777.7 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • L115 DIE INDEX
  • 2.18 INCH W X 0.33 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 3/4 INCH PAD HOLE SPACING
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 1 5/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • YAG-L-2TC-LD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAG44L2NTCLD
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2859.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Turret Connectors - 36-1573-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details