Hubbell Incorporated COMPRESSION CABLE LUG YAG38L2NTCLD

Description
LEAD PLATED COPPER MATERIAL PINK COLOR 5.4 INCH OVERALL LENGTH 1.45 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1325/24, 500 KCMIL CLASS I, 535.3 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE L99 DIE INDEX 1.82 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 3/8 INCH TEMPERATURE RATING 90 DEG C YAG-L-2TC-LD MODEL
Datasheet
Description
LEAD PLATED COPPER MATERIAL PINK COLOR 5.4 INCH OVERALL LENGTH 1.45 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1325/24, 500 KCMIL CLASS I, 535.3 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE L99 DIE INDEX 1.82 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 3/8 INCH TEMPERATURE RATING 90 DEG C YAG-L-2TC-LD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAG38L2NTCLD - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAG38L2NTCLD
COMPRESSION CABLE LUG YAG38L2NTCLD
LEAD PLATED COPPER MATERIAL PINK COLOR 5.4 INCH OVERALL LENGTH 1.45 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1325/24, 500 KCMIL CLASS I, 535.3 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE L99 DIE INDEX 1.82 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 3/8 INCH TEMPERATURE RATING 90 DEG C YAG-L-2TC-LD MODEL
  • LEAD PLATED COPPER MATERIAL
  • PINK COLOR
  • 5.4 INCH OVERALL LENGTH
  • 1.45 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1325/24, 500 KCMIL CLASS I, 535.3 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • L99 DIE INDEX
  • 1.82 INCH W X 0.27 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 3/4 INCH PAD HOLE SPACING
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 1 3/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • YAG-L-2TC-LD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAG38L2NTCLD
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Un-Insulated Ferrules - 2216.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details