Hubbell Incorporated COMPRESSION CABLE LUG YAG34LTC516LD

Description
LEAD PLATED COPPER MATERIAL BLUE COLOR 2.78 INCH OVERALL LENGTH 1.27 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 350 KCMIL (FLEX), 373.7 KCMIL CONDUCTOR SIZE 5/16 INCH STUD SIZE 19 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 5/16 INCH TEMPERATURE RATING 90 DEG C YAG-L-TC-LD MODEL
Datasheet
Description
LEAD PLATED COPPER MATERIAL BLUE COLOR 2.78 INCH OVERALL LENGTH 1.27 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 350 KCMIL (FLEX), 373.7 KCMIL CONDUCTOR SIZE 5/16 INCH STUD SIZE 19 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 5/16 INCH TEMPERATURE RATING 90 DEG C YAG-L-TC-LD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAG34LTC516LD - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAG34LTC516LD
COMPRESSION CABLE LUG YAG34LTC516LD
LEAD PLATED COPPER MATERIAL BLUE COLOR 2.78 INCH OVERALL LENGTH 1.27 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 350 KCMIL (FLEX), 373.7 KCMIL CONDUCTOR SIZE 5/16 INCH STUD SIZE 19 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 5/16 INCH TEMPERATURE RATING 90 DEG C YAG-L-TC-LD MODEL
  • LEAD PLATED COPPER MATERIAL
  • BLUE COLOR
  • 2.78 INCH OVERALL LENGTH
  • 1.27 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, UL 486-B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 925/24, 350 KCMIL (FLEX), 373.7 KCMIL CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 19 DIE INDEX
  • 1.55 INCH W X 0.23 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 1 5/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YAG-L-TC-LD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAG34LTC516LD
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details