Hubbell Incorporated RING LUG YAEV8CRS

Description
RIGHT ANGLED TYPE RED COLOR 8 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.25 INCH L X 0.41 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.258 INCH WIRE STRIP LENGTH 7/16 INCH YAEV-RS MODEL
Datasheet
Description
RIGHT ANGLED TYPE RED COLOR 8 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.25 INCH L X 0.41 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.258 INCH WIRE STRIP LENGTH 7/16 INCH YAEV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAEV8CRS - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAEV8CRS
RING LUG YAEV8CRS
RIGHT ANGLED TYPE RED COLOR 8 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.25 INCH L X 0.41 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.258 INCH WIRE STRIP LENGTH 7/16 INCH YAEV-RS MODEL
  • RIGHT ANGLED TYPE
  • RED COLOR
  • 8 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • #8 TO #10 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 1.25 INCH L X 0.41 INCH W
  • MATERIAL TIN PLATED COPPER
  • MAXIMUM INSULATION DIAMETER 0.258 INCH
  • WIRE STRIP LENGTH 7/16 INCH
  • YAEV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV8CRS
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers