Hubbell Incorporated Ring Lug YAEV8CL4BOX

Description
STANDARD TYPE RED COLOR 8 AWG STRANDED MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1-3/4 INCH LENGTH X 0.73 INCH WIDTH SEAMLESS BARREL MATERIAL TIN PLATED ELECTROLYTIC COPPER YAEV-L MODEL
Datasheet
Description
STANDARD TYPE RED COLOR 8 AWG STRANDED MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1-3/4 INCH LENGTH X 0.73 INCH WIDTH SEAMLESS BARREL MATERIAL TIN PLATED ELECTROLYTIC COPPER YAEV-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV8CL4BOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV8CL4BOX
Ring Lug YAEV8CL4BOX
STANDARD TYPE RED COLOR 8 AWG STRANDED MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1-3/4 INCH LENGTH X 0.73 INCH WIDTH SEAMLESS BARREL MATERIAL TIN PLATED ELECTROLYTIC COPPER YAEV-L MODEL
  • STANDARD TYPE
  • RED COLOR
  • 8 AWG STRANDED MAX. CONDUCTOR SIZE
  • 105 DEG C TEMPERATURE RATING
  • 1/2 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 1-3/4 INCH LENGTH X 0.73 INCH WIDTH
  • SEAMLESS BARREL
  • MATERIAL TIN PLATED ELECTROLYTIC COPPER
  • YAEV-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV8CL4BOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data