Hubbell Incorporated Ring Lug YAEV8CL3

Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE RED COLOR 8 AWG STRANDED (COPPER), 8 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.54 INCH L X 0.57 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 7/16 INCH MAXIMUM INSULATION DIAMETER 0.258 INCH DIE INDEX 355 PACKAGING TYPE BULK YAEV-L MODEL
Datasheet
Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE RED COLOR 8 AWG STRANDED (COPPER), 8 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.54 INCH L X 0.57 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 7/16 INCH MAXIMUM INSULATION DIAMETER 0.258 INCH DIE INDEX 355 PACKAGING TYPE BULK YAEV-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV8CL3 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV8CL3
Ring Lug YAEV8CL3
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE RED COLOR 8 AWG STRANDED (COPPER), 8 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.54 INCH L X 0.57 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 7/16 INCH MAXIMUM INSULATION DIAMETER 0.258 INCH DIE INDEX 355 PACKAGING TYPE BULK YAEV-L MODEL
  • SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE
  • RED COLOR
  • 8 AWG STRANDED (COPPER), 8 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 3/8 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.54 INCH L X 0.57 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • WIRE STRIP LENGTH 7/16 INCH
  • MAXIMUM INSULATION DIAMETER 0.258 INCH
  • DIE INDEX 355
  • PACKAGING TYPE BULK
  • YAEV-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV8CL3
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2866.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1787268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details