Hubbell Incorporated Ring Lug YAEV6CL4

Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE BLUE COLOR 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.68 INCH L X 0.6 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 1/2 INCH MAXIMUM INSULATION DIAMETER 0.313 INCH PACKAGING TYPE BULK YAEV-L MODEL
Datasheet
Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE BLUE COLOR 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.68 INCH L X 0.6 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 1/2 INCH MAXIMUM INSULATION DIAMETER 0.313 INCH PACKAGING TYPE BULK YAEV-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV6CL4 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV6CL4
Ring Lug YAEV6CL4
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE BLUE COLOR 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.68 INCH L X 0.6 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 1/2 INCH MAXIMUM INSULATION DIAMETER 0.313 INCH PACKAGING TYPE BULK YAEV-L MODEL
  • SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE
  • BLUE COLOR
  • 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 5/16 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.68 INCH L X 0.6 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • WIRE STRIP LENGTH 1/2 INCH
  • MAXIMUM INSULATION DIAMETER 0.313 INCH
  • PACKAGING TYPE BULK
  • YAEV-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV6CL4
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details