Hubbell Incorporated Ring Lug YAEV6CL2

Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE BLUE COLOR 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.68 INCH L X 0.6 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 1/2 INCH MAXIMUM INSULATION DIAMETER 0.313 INCH PACKAGING TYPE BULK YAEV-L MODEL
Datasheet
Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE BLUE COLOR 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.68 INCH L X 0.6 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 1/2 INCH MAXIMUM INSULATION DIAMETER 0.313 INCH PACKAGING TYPE BULK YAEV-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV6CL2 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV6CL2
Ring Lug YAEV6CL2
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE BLUE COLOR 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.68 INCH L X 0.6 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 1/2 INCH MAXIMUM INSULATION DIAMETER 0.313 INCH PACKAGING TYPE BULK YAEV-L MODEL
  • SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE
  • BLUE COLOR
  • 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 3/8 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.68 INCH L X 0.6 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • WIRE STRIP LENGTH 1/2 INCH
  • MAXIMUM INSULATION DIAMETER 0.313 INCH
  • PACKAGING TYPE BULK
  • YAEV-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV6CL2
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Terminals - Turret Connectors - 36-1582-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
3 suppliers
Ring Terminals - 1788684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details