Description
STANDARD TYPE
BLUE COLOR
6 AWG STRANDED MAX. CONDUCTOR SIZE
105 DEG C TEMPERATURE RATING
#8 TO #10 STUD SIZE
NYLON INSULATED INSULATION TYPE
INSULUG[T] BRAND
DIMENSION 1.56 INCH LENGTH X 0.48 INCH WIDTH
SEAMLESS BARREL
MATERIAL TIN PLATED ELECTROLYTIC COPPER
YAEV MODEL