Hubbell Incorporated Ring Lug YAEV6CH1

Description
STRAIGHT TONGUE TYPE BLUE COLOR 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL 486 APPROVAL #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.72 INCH L X 0.48 INCH W MATERIAL SEAMLESS ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 1/2 INCH MAXIMUM INSULATION DIAMETER 0.38 INCH PACKAGING TYPE BULK YAEV-H MODEL
Datasheet
Description
STRAIGHT TONGUE TYPE BLUE COLOR 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL 486 APPROVAL #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.72 INCH L X 0.48 INCH W MATERIAL SEAMLESS ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 1/2 INCH MAXIMUM INSULATION DIAMETER 0.38 INCH PACKAGING TYPE BULK YAEV-H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV6CH1 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV6CH1
Ring Lug YAEV6CH1
STRAIGHT TONGUE TYPE BLUE COLOR 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL 486 APPROVAL #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.72 INCH L X 0.48 INCH W MATERIAL SEAMLESS ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 1/2 INCH MAXIMUM INSULATION DIAMETER 0.38 INCH PACKAGING TYPE BULK YAEV-H MODEL
  • STRAIGHT TONGUE TYPE
  • BLUE COLOR
  • 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL 486 APPROVAL
  • #10 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.72 INCH L X 0.48 INCH W
  • MATERIAL SEAMLESS ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 600 V
  • WIRE STRIP LENGTH 1/2 INCH
  • MAXIMUM INSULATION DIAMETER 0.38 INCH
  • PACKAGING TYPE BULK
  • YAEV-H MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV6CH1
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Ring Terminals - 1788674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details