Hubbell Incorporated RING LUG YAEV4CRH2

Description
RIGHT ANGLED TYPE YELLOW COLOR 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.53 INCH L X 0.62 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.44 INCH WIRE STRIP LENGTH 1/2 INCH YAEV-RH MODEL
Datasheet
Description
RIGHT ANGLED TYPE YELLOW COLOR 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.53 INCH L X 0.62 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.44 INCH WIRE STRIP LENGTH 1/2 INCH YAEV-RH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAEV4CRH2 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAEV4CRH2
RING LUG YAEV4CRH2
RIGHT ANGLED TYPE YELLOW COLOR 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.53 INCH L X 0.62 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.44 INCH WIRE STRIP LENGTH 1/2 INCH YAEV-RH MODEL
  • RIGHT ANGLED TYPE
  • YELLOW COLOR
  • 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 3/8 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 1.53 INCH L X 0.62 INCH W
  • MATERIAL TIN PLATED COPPER
  • MAXIMUM INSULATION DIAMETER 0.44 INCH
  • WIRE STRIP LENGTH 1/2 INCH
  • YAEV-RH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV4CRH2
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data