Hubbell Incorporated RING LUG YAEV4CRH

Description
RIGHT ANGLED TYPE YELLOW COLOR 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.53 INCH L X 0.53 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.44 INCH WIRE STRIP LENGTH 1/2 INCH YAEV-RH MODEL
Datasheet
Description
RIGHT ANGLED TYPE YELLOW COLOR 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.53 INCH L X 0.53 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.44 INCH WIRE STRIP LENGTH 1/2 INCH YAEV-RH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAEV4CRH - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAEV4CRH
RING LUG YAEV4CRH
RIGHT ANGLED TYPE YELLOW COLOR 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.53 INCH L X 0.53 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.44 INCH WIRE STRIP LENGTH 1/2 INCH YAEV-RH MODEL
  • RIGHT ANGLED TYPE
  • YELLOW COLOR
  • 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 1/4 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 1.53 INCH L X 0.53 INCH W
  • MATERIAL TIN PLATED COPPER
  • MAXIMUM INSULATION DIAMETER 0.44 INCH
  • WIRE STRIP LENGTH 1/2 INCH
  • YAEV-RH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV4CRH
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Snap In Quick Fit .187
Specs
Material Steel
View Details
2 suppliers
Connector Contacts - 1-104480-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Bootlace Ferrules - 1787345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details