Hubbell Incorporated Ring Lug YAEV4CL3

Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE YELLOW COLOR 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.62 INCH L X 0.55 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 1/2 INCH MAXIMUM INSULATION DIAMETER 0.374 INCH DIE INDEX 340 PACKAGING TYPE BULK YAEV-L MODEL
Datasheet
Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE YELLOW COLOR 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.62 INCH L X 0.55 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 1/2 INCH MAXIMUM INSULATION DIAMETER 0.374 INCH DIE INDEX 340 PACKAGING TYPE BULK YAEV-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV4CL3 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV4CL3
Ring Lug YAEV4CL3
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE YELLOW COLOR 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.62 INCH L X 0.55 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 1/2 INCH MAXIMUM INSULATION DIAMETER 0.374 INCH DIE INDEX 340 PACKAGING TYPE BULK YAEV-L MODEL
  • SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE
  • YELLOW COLOR
  • 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #8 TO #10 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.62 INCH L X 0.55 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • WIRE STRIP LENGTH 1/2 INCH
  • MAXIMUM INSULATION DIAMETER 0.374 INCH
  • DIE INDEX 340
  • PACKAGING TYPE BULK
  • YAEV-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV4CL3
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Ferrules - 2867.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details