Hubbell Incorporated RING LUG YAEV4CH3

Description
STRAIGHT TONGUE TYPE YELLOW COLOR 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL 486 APPROVAL #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.86 INCH L X 0.55 INCH W MATERIAL SEAMLESS ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 1/2 INCH MAXIMUM INSULATION DIAMETER 0.44 INCH PACKAGING TYPE BULK YAEV-H MODEL
Datasheet
Description
STRAIGHT TONGUE TYPE YELLOW COLOR 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL 486 APPROVAL #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.86 INCH L X 0.55 INCH W MATERIAL SEAMLESS ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 1/2 INCH MAXIMUM INSULATION DIAMETER 0.44 INCH PACKAGING TYPE BULK YAEV-H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAEV4CH3 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAEV4CH3
RING LUG YAEV4CH3
STRAIGHT TONGUE TYPE YELLOW COLOR 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL 486 APPROVAL #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.86 INCH L X 0.55 INCH W MATERIAL SEAMLESS ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 1/2 INCH MAXIMUM INSULATION DIAMETER 0.44 INCH PACKAGING TYPE BULK YAEV-H MODEL
  • STRAIGHT TONGUE TYPE
  • YELLOW COLOR
  • 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL 486 APPROVAL
  • #10 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.86 INCH L X 0.55 INCH W
  • MATERIAL SEAMLESS ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 600 V
  • WIRE STRIP LENGTH 1/2 INCH
  • MAXIMUM INSULATION DIAMETER 0.44 INCH
  • PACKAGING TYPE BULK
  • YAEV-H MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV4CH3
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1229-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Bootlace Ferrules - 1787321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details