Hubbell Incorporated Ring Lug YAEV2CRS

Description
RIGHT ANGLED TYPE RED COLOR 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.59 INCH L X 0.68 INCH W MATERIAL TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 5/8 INCH MAXIMUM INSULATION DIAMETER 0.459 INCH YAEV-RS MODEL
Datasheet
Description
RIGHT ANGLED TYPE RED COLOR 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.59 INCH L X 0.68 INCH W MATERIAL TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 5/8 INCH MAXIMUM INSULATION DIAMETER 0.459 INCH YAEV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV2CRS - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV2CRS
Ring Lug YAEV2CRS
RIGHT ANGLED TYPE RED COLOR 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.59 INCH L X 0.68 INCH W MATERIAL TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 5/8 INCH MAXIMUM INSULATION DIAMETER 0.459 INCH YAEV-RS MODEL
  • RIGHT ANGLED TYPE
  • RED COLOR
  • 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 3/8 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.59 INCH L X 0.68 INCH W
  • MATERIAL TIN PLATED COPPER
  • VOLTAGE RATING 600 V
  • WIRE STRIP LENGTH 5/8 INCH
  • MAXIMUM INSULATION DIAMETER 0.459 INCH
  • YAEV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV2CRS
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Bootlace Ferrules - 1901983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details