Hubbell Incorporated RING LUG YAEV2CRH1

Description
RIGHT ANGLED TYPE WHITE COLOR 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.88 INCH L X 0.67 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.52 INCH WIRE STRIP LENGTH 5/8 INCH YAEV-RH MODEL
Datasheet
Description
RIGHT ANGLED TYPE WHITE COLOR 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.88 INCH L X 0.67 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.52 INCH WIRE STRIP LENGTH 5/8 INCH YAEV-RH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAEV2CRH1 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAEV2CRH1
RING LUG YAEV2CRH1
RIGHT ANGLED TYPE WHITE COLOR 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.88 INCH L X 0.67 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.52 INCH WIRE STRIP LENGTH 5/8 INCH YAEV-RH MODEL
  • RIGHT ANGLED TYPE
  • WHITE COLOR
  • 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 1/4 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 1.88 INCH L X 0.67 INCH W
  • MATERIAL TIN PLATED COPPER
  • MAXIMUM INSULATION DIAMETER 0.52 INCH
  • WIRE STRIP LENGTH 5/8 INCH
  • YAEV-RH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV2CRH1
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details