Hubbell Incorporated RING LUG YAEV2CRH

Description
RIGHT ANGLED TYPE WHITE COLOR 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.88 INCH L X 0.67 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.52 INCH WIRE STRIP LENGTH 5/8 INCH YAEV-RH MODEL
Datasheet
Description
RIGHT ANGLED TYPE WHITE COLOR 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.88 INCH L X 0.67 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.52 INCH WIRE STRIP LENGTH 5/8 INCH YAEV-RH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAEV2CRH - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAEV2CRH
RING LUG YAEV2CRH
RIGHT ANGLED TYPE WHITE COLOR 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.88 INCH L X 0.67 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.52 INCH WIRE STRIP LENGTH 5/8 INCH YAEV-RH MODEL
  • RIGHT ANGLED TYPE
  • WHITE COLOR
  • 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 3/8 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 1.88 INCH L X 0.67 INCH W
  • MATERIAL TIN PLATED COPPER
  • MAXIMUM INSULATION DIAMETER 0.52 INCH
  • WIRE STRIP LENGTH 5/8 INCH
  • YAEV-RH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV2CRH
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Un-Insulated Ferrules - 2388.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details