Hubbell Incorporated Ring Lug YAEV26L1

Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE YELLOW COLOR 2/0 AWG STRANDED (COPPER), 2/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.72 INCH L X 0.93 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 13/16 INCH MAXIMUM INSULATION DIAMETER 0.628 INCH PACKAGING TYPE BULK YAEV-L MODEL
Datasheet
Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE YELLOW COLOR 2/0 AWG STRANDED (COPPER), 2/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.72 INCH L X 0.93 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 13/16 INCH MAXIMUM INSULATION DIAMETER 0.628 INCH PACKAGING TYPE BULK YAEV-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV26L1 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV26L1
Ring Lug YAEV26L1
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE YELLOW COLOR 2/0 AWG STRANDED (COPPER), 2/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.72 INCH L X 0.93 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 13/16 INCH MAXIMUM INSULATION DIAMETER 0.628 INCH PACKAGING TYPE BULK YAEV-L MODEL
  • SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE
  • YELLOW COLOR
  • 2/0 AWG STRANDED (COPPER), 2/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • 105 DEG C TEMPERATURE RATING
  • 1/4 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 2.72 INCH L X 0.93 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • WIRE STRIP LENGTH 13/16 INCH
  • MAXIMUM INSULATION DIAMETER 0.628 INCH
  • PACKAGING TYPE BULK
  • YAEV-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV26L1
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Insulated Ferrules - 2786.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details