Hubbell Incorporated Ring Lug YAEV26H3

Description
STANDARD TYPE YELLOW COLOR 2/0 AWG MAX. CONDUCTOR SIZE 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 3.13 INCH LENGTH X 0.94 INCH WIDTH SEAMLESS TUBULAR BARREL MATERIAL TIN PLATED ELECTROLYTIC COPPER YAEV-H MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 2/0 AWG MAX. CONDUCTOR SIZE 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 3.13 INCH LENGTH X 0.94 INCH WIDTH SEAMLESS TUBULAR BARREL MATERIAL TIN PLATED ELECTROLYTIC COPPER YAEV-H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV26H3 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV26H3
Ring Lug YAEV26H3
STANDARD TYPE YELLOW COLOR 2/0 AWG MAX. CONDUCTOR SIZE 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 3.13 INCH LENGTH X 0.94 INCH WIDTH SEAMLESS TUBULAR BARREL MATERIAL TIN PLATED ELECTROLYTIC COPPER YAEV-H MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 2/0 AWG MAX. CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 3.13 INCH LENGTH X 0.94 INCH WIDTH
  • SEAMLESS TUBULAR BARREL
  • MATERIAL TIN PLATED ELECTROLYTIC COPPER
  • YAEV-H MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV26H3
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Keystone Electronics Corp.
View Details
Insulated Ferrules - 2210.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details