Hubbell Incorporated RING LUG YAEV25RS

Description
RIGHT ANGLED TYPE BLUE COLOR 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.88 INCH L X 0.81 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.564 INCH WIRE STRIP LENGTH 11/16 INCH YAEV-RS MODEL
Datasheet
Description
RIGHT ANGLED TYPE BLUE COLOR 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.88 INCH L X 0.81 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.564 INCH WIRE STRIP LENGTH 11/16 INCH YAEV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAEV25RS - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAEV25RS
RING LUG YAEV25RS
RIGHT ANGLED TYPE BLUE COLOR 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.88 INCH L X 0.81 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.564 INCH WIRE STRIP LENGTH 11/16 INCH YAEV-RS MODEL
  • RIGHT ANGLED TYPE
  • BLUE COLOR
  • 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 3/8 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 1.88 INCH L X 0.81 INCH W
  • MATERIAL TIN PLATED COPPER
  • MAXIMUM INSULATION DIAMETER 0.564 INCH
  • WIRE STRIP LENGTH 11/16 INCH
  • YAEV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV25RS
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details