Hubbell Incorporated Ring Lug YAEV25L

Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE BLUE COLOR 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 2.4 INCH L X 0.83 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 11/16 INCH MAXIMUM INSULATION DIAMETER 0.564 INCH YAEV-L MODEL
Datasheet
Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE BLUE COLOR 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 2.4 INCH L X 0.83 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 11/16 INCH MAXIMUM INSULATION DIAMETER 0.564 INCH YAEV-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV25L - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV25L
Ring Lug YAEV25L
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE BLUE COLOR 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 2.4 INCH L X 0.83 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 11/16 INCH MAXIMUM INSULATION DIAMETER 0.564 INCH YAEV-L MODEL
  • SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE
  • BLUE COLOR
  • 1/0 AWG STRANDED (COPPER), 1/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • 105 DEG C TEMPERATURE RATING
  • 3/8 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 2.4 INCH L X 0.83 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 11/16 INCH
  • MAXIMUM INSULATION DIAMETER 0.564 INCH
  • YAEV-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV25L
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Terminals - Turret Connectors - 36-1514-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details
Ring Terminals - 1788648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details