Hubbell Incorporated RING LUG YAEV1CRS2

Description
RIGHT ANGLED TYPE WHITE COLOR 1 AWG STRANDED (COPPER), 1 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.65 INCH L X 0.73 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.516 INCH WIRE STRIP LENGTH 5/8 INCH YAEV-RS MODEL
Datasheet
Description
RIGHT ANGLED TYPE WHITE COLOR 1 AWG STRANDED (COPPER), 1 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.65 INCH L X 0.73 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.516 INCH WIRE STRIP LENGTH 5/8 INCH YAEV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAEV1CRS2 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAEV1CRS2
RING LUG YAEV1CRS2
RIGHT ANGLED TYPE WHITE COLOR 1 AWG STRANDED (COPPER), 1 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.65 INCH L X 0.73 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.516 INCH WIRE STRIP LENGTH 5/8 INCH YAEV-RS MODEL
  • RIGHT ANGLED TYPE
  • WHITE COLOR
  • 1 AWG STRANDED (COPPER), 1 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 5/16 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 1.65 INCH L X 0.73 INCH W
  • MATERIAL TIN PLATED COPPER
  • MAXIMUM INSULATION DIAMETER 0.516 INCH
  • WIRE STRIP LENGTH 5/8 INCH
  • YAEV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV1CRS2
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Dual Wire Ferrules - 2802.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
METRIC SCREW TERMINAL (BLACK) - 7698-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers