Hubbell Incorporated RING LUG YAEV1CRS

Description
RIGHT ANGLED TYPE WHITE COLOR 1 AWG STRANDED (COPPER), 1 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.65 INCH L X 0.73 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.516 INCH WIRE STRIP LENGTH 5/8 INCH YAEV-RS MODEL
Datasheet
Description
RIGHT ANGLED TYPE WHITE COLOR 1 AWG STRANDED (COPPER), 1 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.65 INCH L X 0.73 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.516 INCH WIRE STRIP LENGTH 5/8 INCH YAEV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAEV1CRS - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAEV1CRS
RING LUG YAEV1CRS
RIGHT ANGLED TYPE WHITE COLOR 1 AWG STRANDED (COPPER), 1 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.65 INCH L X 0.73 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.516 INCH WIRE STRIP LENGTH 5/8 INCH YAEV-RS MODEL
  • RIGHT ANGLED TYPE
  • WHITE COLOR
  • 1 AWG STRANDED (COPPER), 1 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 3/8 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 1.65 INCH L X 0.73 INCH W
  • MATERIAL TIN PLATED COPPER
  • MAXIMUM INSULATION DIAMETER 0.516 INCH
  • WIRE STRIP LENGTH 5/8 INCH
  • YAEV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV1CRS
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Terminals - Turret Connectors - 36-1526-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
3 suppliers
Connector Contacts - 103171-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Bootlace Ferrules - 1787313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details