Hubbell Incorporated RING LUG YAEV14T1

Description
SHORT BARREL, STRAIGHT TONGUE TYPE BLUE COLOR 18 AWG (AIRCRAFT) MIN. CONDUCTOR SIZE 14 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.33 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V PACKAGING TYPE BULK YAEV MODEL
Datasheet
Description
SHORT BARREL, STRAIGHT TONGUE TYPE BLUE COLOR 18 AWG (AIRCRAFT) MIN. CONDUCTOR SIZE 14 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.33 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V PACKAGING TYPE BULK YAEV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAEV14T1 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAEV14T1
RING LUG YAEV14T1
SHORT BARREL, STRAIGHT TONGUE TYPE BLUE COLOR 18 AWG (AIRCRAFT) MIN. CONDUCTOR SIZE 14 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.33 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V PACKAGING TYPE BULK YAEV MODEL
  • SHORT BARREL, STRAIGHT TONGUE TYPE
  • BLUE COLOR
  • 18 AWG (AIRCRAFT) MIN. CONDUCTOR SIZE
  • 14 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #6 TO #8 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.33 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • PACKAGING TYPE BULK
  • YAEV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV14T1
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data