Hubbell Incorporated Ring Lug YAEV14BOX

Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE BLUE COLOR 18 AWG (AIRCRAFT), 18 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG STRANDED (COPPER), 14 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.81 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 1/4 INCH MAXIMUM INSULATION DIAMETER 0.154 INCH PACKAGING TYPE BOX YAEV MODEL
Datasheet
Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE BLUE COLOR 18 AWG (AIRCRAFT), 18 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG STRANDED (COPPER), 14 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.81 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 1/4 INCH MAXIMUM INSULATION DIAMETER 0.154 INCH PACKAGING TYPE BOX YAEV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV14BOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV14BOX
Ring Lug YAEV14BOX
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE BLUE COLOR 18 AWG (AIRCRAFT), 18 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG STRANDED (COPPER), 14 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.81 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 1/4 INCH MAXIMUM INSULATION DIAMETER 0.154 INCH PACKAGING TYPE BOX YAEV MODEL
  • SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE
  • BLUE COLOR
  • 18 AWG (AIRCRAFT), 18 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 14 AWG STRANDED (COPPER), 14 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #8 TO #10 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.81 INCH L X 0.31 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • WIRE STRIP LENGTH 1/4 INCH
  • MAXIMUM INSULATION DIAMETER 0.154 INCH
  • PACKAGING TYPE BOX
  • YAEV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV14BOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Terminals - Turret Connectors - 36-11363-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
Features Insulated
View Details
2 suppliers
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crimping Kits - 102966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimping Kits
Material Polychloroprene
Features RoHS
View Details