Hubbell Incorporated Ring Lug YAEV10T4

Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE YELLOW COLOR 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.38 INCH L X 0.56 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V OUTER DIAMETER 0.295 WIRE STRIP LENGTH 5/16 INCH MAXIMUM INSULATION DIAMETER 0.209 INCH DIE INDEX 311 PACKAGING TYPE BULK YAEV MODEL
Datasheet
Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE YELLOW COLOR 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.38 INCH L X 0.56 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V OUTER DIAMETER 0.295 WIRE STRIP LENGTH 5/16 INCH MAXIMUM INSULATION DIAMETER 0.209 INCH DIE INDEX 311 PACKAGING TYPE BULK YAEV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV10T4 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV10T4
Ring Lug YAEV10T4
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE YELLOW COLOR 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.38 INCH L X 0.56 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V OUTER DIAMETER 0.295 WIRE STRIP LENGTH 5/16 INCH MAXIMUM INSULATION DIAMETER 0.209 INCH DIE INDEX 311 PACKAGING TYPE BULK YAEV MODEL
  • SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE
  • YELLOW COLOR
  • 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 3/8 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.38 INCH L X 0.56 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • OUTER DIAMETER 0.295
  • WIRE STRIP LENGTH 5/16 INCH
  • MAXIMUM INSULATION DIAMETER 0.209 INCH
  • DIE INDEX 311
  • PACKAGING TYPE BULK
  • YAEV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV10T4
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
Crimping Kits - 102966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimping Kits
Material Polychloroprene
Features RoHS
View Details