Hubbell Incorporated Ring Lug YAEV10T3

Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.3 INCH L X 0.47 INCH W SEAMLESS BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH MAXIMUM INSULATION DIAMETER 0.209 INCH YAEV MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.3 INCH L X 0.47 INCH W SEAMLESS BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH MAXIMUM INSULATION DIAMETER 0.209 INCH YAEV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV10T3 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV10T3
Ring Lug YAEV10T3
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.3 INCH L X 0.47 INCH W SEAMLESS BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 5/16 INCH MAXIMUM INSULATION DIAMETER 0.209 INCH YAEV MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 1/4 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 1.3 INCH L X 0.47 INCH W
  • SEAMLESS BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 5/16 INCH
  • MAXIMUM INSULATION DIAMETER 0.209 INCH
  • YAEV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV10T3
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Bootlace Ferrules - 1901982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details