Hubbell Incorporated Ring Lug YAEV10T11BOX

Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1.14 INCH LENGTH X 0.37 INCH WIDTH SEAMLESS BARREL MATERIAL TIN PLATED ELECTROLYTIC COPPER YAEV MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1.14 INCH LENGTH X 0.37 INCH WIDTH SEAMLESS BARREL MATERIAL TIN PLATED ELECTROLYTIC COPPER YAEV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV10T11BOX - Hubbell Incorporated
Orange, CT, USA
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1.14 INCH LENGTH X 0.37 INCH WIDTH SEAMLESS BARREL MATERIAL TIN PLATED ELECTROLYTIC COPPER YAEV MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • 105 DEG C TEMPERATURE RATING
  • #6 TO #8 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 1.14 INCH LENGTH X 0.37 INCH WIDTH
  • SEAMLESS BARREL
  • MATERIAL TIN PLATED ELECTROLYTIC COPPER
  • YAEV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV10T11BOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Un-Insulated Ferrules - 2395.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details