Hubbell Incorporated Ring Lug YAEV10L36BOX

Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE YELLOW COLOR 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.89 INCH L X 0.3 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V OUTER DIAMETER 0.295 WIRE STRIP LENGTH 5/16 INCH MAXIMUM INSULATION DIAMETER 0.209 INCH DIE INDEX 311 PACKAGING TYPE BOX YAEV MODEL
Datasheet
Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE YELLOW COLOR 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.89 INCH L X 0.3 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V OUTER DIAMETER 0.295 WIRE STRIP LENGTH 5/16 INCH MAXIMUM INSULATION DIAMETER 0.209 INCH DIE INDEX 311 PACKAGING TYPE BOX YAEV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV10L36BOX - Hubbell Incorporated
Orange, CT, USA
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE YELLOW COLOR 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.89 INCH L X 0.3 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V OUTER DIAMETER 0.295 WIRE STRIP LENGTH 5/16 INCH MAXIMUM INSULATION DIAMETER 0.209 INCH DIE INDEX 311 PACKAGING TYPE BOX YAEV MODEL
  • SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE
  • YELLOW COLOR
  • 12 AWG (AIRCRAFT), 12 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 10 AWG STRANDED (COPPER), 10 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #8 TO #10 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.89 INCH L X 0.3 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • OUTER DIAMETER 0.295
  • WIRE STRIP LENGTH 5/16 INCH
  • MAXIMUM INSULATION DIAMETER 0.209 INCH
  • DIE INDEX 311
  • PACKAGING TYPE BOX
  • YAEV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV10L36BOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers