Hubbell Incorporated Fork Lug YAES18N50F

Description
SMOOTH FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1.03 INCH LENGTH X 0.47 INCH WIDTH BRAZED SEAM BARREL MATERIAL TIN PLATED COPPER YAES-F MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1.03 INCH LENGTH X 0.47 INCH WIDTH BRAZED SEAM BARREL MATERIAL TIN PLATED COPPER YAES-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAES18N50F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
YAES18N50F
Fork Lug YAES18N50F
SMOOTH FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 1.03 INCH LENGTH X 0.47 INCH WIDTH BRAZED SEAM BARREL MATERIAL TIN PLATED COPPER YAES-F MODEL
  • SMOOTH FUNNEL ENTRY TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 1.03 INCH LENGTH X 0.47 INCH WIDTH
  • BRAZED SEAM BARREL
  • MATERIAL TIN PLATED COPPER
  • YAES-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAES18N50F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
PTFE Insulated Split Fork Terminal - 11114 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Quick Disconnects - 1-1627154-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Bootlace Ferrules - 1787362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details