Hubbell Incorporated Ring Lug YAES18N48

Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE RED COLOR 22 AWG STRANDED/SOLID (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #3 TO #4 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.76 INCH L X 0.23 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/32 INCH MAXIMUM INSULATION DIAMETER 0.12 INCH PACKAGING TYPE BULK YAES MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE RED COLOR 22 AWG STRANDED/SOLID (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #3 TO #4 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.76 INCH L X 0.23 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/32 INCH MAXIMUM INSULATION DIAMETER 0.12 INCH PACKAGING TYPE BULK YAES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAES18N48 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAES18N48
Ring Lug YAES18N48
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE RED COLOR 22 AWG STRANDED/SOLID (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #3 TO #4 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.76 INCH L X 0.23 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/32 INCH MAXIMUM INSULATION DIAMETER 0.12 INCH PACKAGING TYPE BULK YAES MODEL
  • SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE
  • RED COLOR
  • 22 AWG STRANDED/SOLID (COPPER) MIN. CONDUCTOR SIZE
  • 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #3 TO #4 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.76 INCH L X 0.23 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 7/32 INCH
  • MAXIMUM INSULATION DIAMETER 0.12 INCH
  • PACKAGING TYPE BULK
  • YAES MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAES18N48
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
#6 Stud Solder Lug - 7332 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers
Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Bootlace Ferrules - 1787324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details