Hubbell Incorporated Ring Lug YAES18K4

Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE RED COLOR 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE -60 TO 150 DEG C TEMPERATURE RATING 5/16 INCH STUD SIZE KYNAR[R] POLYVINYLINDENE FLORIDE INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.09 INCH L X 0.46 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 7/32 INCH MAXIMUM INSULATION DIAMETER 0.12 INCH YAES-K MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE RED COLOR 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE -60 TO 150 DEG C TEMPERATURE RATING 5/16 INCH STUD SIZE KYNAR[R] POLYVINYLINDENE FLORIDE INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.09 INCH L X 0.46 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 7/32 INCH MAXIMUM INSULATION DIAMETER 0.12 INCH YAES-K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAES18K4 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAES18K4
Ring Lug YAES18K4
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE RED COLOR 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE -60 TO 150 DEG C TEMPERATURE RATING 5/16 INCH STUD SIZE KYNAR[R] POLYVINYLINDENE FLORIDE INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.09 INCH L X 0.46 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 7/32 INCH MAXIMUM INSULATION DIAMETER 0.12 INCH YAES-K MODEL
  • SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE
  • RED COLOR
  • 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • -60 TO 150 DEG C TEMPERATURE RATING
  • 5/16 INCH STUD SIZE
  • KYNAR[R] POLYVINYLINDENE FLORIDE INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.09 INCH L X 0.46 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 600 V
  • WIRE STRIP LENGTH 7/32 INCH
  • MAXIMUM INSULATION DIAMETER 0.12 INCH
  • YAES-K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAES18K4
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Bootlace Ferrules - 1787330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details