Hubbell Incorporated Ring Lug YAES18K2

Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE RED COLOR 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE -60 TO 150 DEG C TEMPERATURE RATING #6 STUD SIZE KYNAR POLYVINYLINDENE FLORIDE INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.87 INCH L X 0.25 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 7/32 INCH MAXIMUM INSULATION DIAMETER 0.12 INCH YAES-K MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE RED COLOR 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE -60 TO 150 DEG C TEMPERATURE RATING #6 STUD SIZE KYNAR POLYVINYLINDENE FLORIDE INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.87 INCH L X 0.25 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 7/32 INCH MAXIMUM INSULATION DIAMETER 0.12 INCH YAES-K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAES18K2 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAES18K2
Ring Lug YAES18K2
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE RED COLOR 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE -60 TO 150 DEG C TEMPERATURE RATING #6 STUD SIZE KYNAR POLYVINYLINDENE FLORIDE INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.87 INCH L X 0.25 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 7/32 INCH MAXIMUM INSULATION DIAMETER 0.12 INCH YAES-K MODEL
  • SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE
  • RED COLOR
  • 22 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • -60 TO 150 DEG C TEMPERATURE RATING
  • #6 STUD SIZE
  • KYNAR POLYVINYLINDENE FLORIDE INSULATED INSULATION TYPE
  • INSULUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 0.87 INCH L X 0.25 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 600 V
  • WIRE STRIP LENGTH 7/32 INCH
  • MAXIMUM INSULATION DIAMETER 0.12 INCH
  • YAES-K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAES18K2
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1788613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details