Hubbell Incorporated Ring Lug YAES14N8

Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE BLUE COLOR 16 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.89 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/32 INCH MAXIMUM INSULATION DIAMETER 0.153 INCH PACKAGING TYPE BULK YAES MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE BLUE COLOR 16 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.89 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/32 INCH MAXIMUM INSULATION DIAMETER 0.153 INCH PACKAGING TYPE BULK YAES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAES14N8 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAES14N8
Ring Lug YAES14N8
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE BLUE COLOR 16 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 14 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.89 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/32 INCH MAXIMUM INSULATION DIAMETER 0.153 INCH PACKAGING TYPE BULK YAES MODEL
  • SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE
  • BLUE COLOR
  • 16 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 14 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #8 TO #10 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.89 INCH L X 0.31 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 7/32 INCH
  • MAXIMUM INSULATION DIAMETER 0.153 INCH
  • PACKAGING TYPE BULK
  • YAES MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAES14N8
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1788612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details