Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE
BLUE COLOR
16 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE
14 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
105 DEG C TEMPERATURE RATING
#4 TO #6 STUD SIZE
NYLON INSULATED INSULATION TYPE
INSULUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
SIZE 0.91 INCH L X 0.3 INCH W
MATERIAL ELECTROLYTIC TIN PLATED COPPER
WIRE STRIP LENGTH 7/32 INCH
MAXIMUM INSULATION DIAMETER 0.153 INCH
PACKAGING TYPE BULK
YAES MODEL