Hubbell Incorporated Fork Lug YAE22Z2BOX

Description
FLANGED TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.83 INCH LENGTH X 0.28 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z BOX MODEL
Datasheet
Description
FLANGED TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.83 INCH LENGTH X 0.28 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z BOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAE22Z2BOX - Hubbell Incorporated
Orange, CT, USA
Fork Lug
YAE22Z2BOX
Fork Lug YAE22Z2BOX
FLANGED TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #4 TO #6 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.83 INCH LENGTH X 0.28 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER YAE-Z BOX MODEL
  • FLANGED TYPE
  • AMBER COLOR
  • 26 AWG MIN. CONDUCTOR SIZE
  • 20 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #4 TO #6 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 0.83 INCH LENGTH X 0.28 INCH WIDTH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • YAE-Z BOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE22Z2BOX
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminal Posts - 1796904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details