Hubbell Incorporated Fork Lug YAE22N65FM

Description
FUNNEL ENTRY TYPE AMBER COLOR 24 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #1 TO #2 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.73 INCH LENGTH X 0.18 INCH WIDTH FINISH ELECTRO TIN PLATED YAE-N-F MODEL
Datasheet
Description
FUNNEL ENTRY TYPE AMBER COLOR 24 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #1 TO #2 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.73 INCH LENGTH X 0.18 INCH WIDTH FINISH ELECTRO TIN PLATED YAE-N-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAE22N65FM - Hubbell Incorporated
Orange, CT, USA
Fork Lug
YAE22N65FM
Fork Lug YAE22N65FM
FUNNEL ENTRY TYPE AMBER COLOR 24 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #1 TO #2 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.73 INCH LENGTH X 0.18 INCH WIDTH FINISH ELECTRO TIN PLATED YAE-N-F MODEL
  • FUNNEL ENTRY TYPE
  • AMBER COLOR
  • 24 AWG MIN. CONDUCTOR SIZE
  • 20 AWG MAX. CONDUCTOR SIZE
  • CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 2000 PER REEL STANDARD PACKAGE
  • #1 TO #2 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 0.73 INCH LENGTH X 0.18 INCH WIDTH
  • FINISH ELECTRO TIN PLATED
  • YAE-N-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE22N65FM
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details