Hubbell Incorporated Ring Lug YAE22G15M

Description
SMOOTH FUNNEL ENTRY TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #8 TO #10 STUD SIZE NYLON INSULATED, FINGER GRIP INSULATION TYPE INSULUG[T] BRAND BRAZED SEAM BARREL YAE MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #8 TO #10 STUD SIZE NYLON INSULATED, FINGER GRIP INSULATION TYPE INSULUG[T] BRAND BRAZED SEAM BARREL YAE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAE22G15M - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAE22G15M
Ring Lug YAE22G15M
SMOOTH FUNNEL ENTRY TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 105 DEG C TEMPERATURE RATING 2000 PER REEL STANDARD PACKAGE #8 TO #10 STUD SIZE NYLON INSULATED, FINGER GRIP INSULATION TYPE INSULUG[T] BRAND BRAZED SEAM BARREL YAE MODEL
  • SMOOTH FUNNEL ENTRY TYPE
  • AMBER COLOR
  • 26 AWG MIN. CONDUCTOR SIZE
  • 20 AWG MAX. CONDUCTOR SIZE
  • CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 2000 PER REEL STANDARD PACKAGE
  • #8 TO #10 STUD SIZE
  • NYLON INSULATED, FINGER GRIP INSULATION TYPE
  • INSULUG[T] BRAND
  • BRAZED SEAM BARREL
  • YAE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE22G15M
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Specialized Connectors - 36-1499FT-ND - DigiKey
Specs
Terminal Type Crimp On Pin
View Details
Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details