Hubbell Incorporated Ring Lug YAE22G15

Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.83 INCH L X 0.32 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 5/32 INCH MAXIMUM INSULATION DIAMETER 0.098 INCH PACKAGING TYPE BULK YAE-G MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.83 INCH L X 0.32 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 5/32 INCH MAXIMUM INSULATION DIAMETER 0.098 INCH PACKAGING TYPE BULK YAE-G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAE22G15 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAE22G15
Ring Lug YAE22G15
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE AMBER COLOR 26 AWG MIN. CONDUCTOR SIZE 20 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.83 INCH L X 0.32 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 5/32 INCH MAXIMUM INSULATION DIAMETER 0.098 INCH PACKAGING TYPE BULK YAE-G MODEL
  • SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE
  • AMBER COLOR
  • 26 AWG MIN. CONDUCTOR SIZE
  • 20 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #8 TO #10 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.83 INCH L X 0.32 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • WIRE STRIP LENGTH 5/32 INCH
  • MAXIMUM INSULATION DIAMETER 0.098 INCH
  • PACKAGING TYPE BULK
  • YAE-G MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE22G15
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Terminal Posts - 1613705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details